DIODES Incorporated Clock and Timing IC PI6C2408-2WEX

Description
IC ZD BUFFER 16SOIC Product overview: PI6C2408-2WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2408-2WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ZD BUFFER 16SOIC Product overview: PI6C2408-2WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2408-2WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-PI6C2408-2WEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PI6C2408-2WEX
Clock and Timing IC 728-PI6C2408-2WEX
IC ZD BUFFER 16SOIC Product overview: PI6C2408-2WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2408-2WEX can be used for catalog matching and distributor lookup.

IC ZD BUFFER 16SOIC Product overview: PI6C2408-2WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2408-2WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-2WEX - 748258-PI6C2408-2WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-2WEX
748258-PI6C2408-2WEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-2WEX 748258-PI6C2408-2WEX
Manufacturer: Pericom Win Source Part Number: 748258-PI6C2408-2WEX Manufacturer Homepage: www.pericom.com Reference case: SOP16 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 748258-PI6C2408-2WEX
Manufacturer Homepage: www.pericom.com
Reference case: SOP16
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-2WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2408-2WEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2408-2WEX
IC ZERO DELAY CLOCK BUFF 16SOIC

IC ZERO DELAY CLOCK BUFF 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PI6C2408-2WEX 748258-PI6C2408-2WEX PI6C2408-2WEX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-2WEX Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface TTL
Package Type Tape & Reel Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU-REEL7 - 859978-ADF4212BRU-REEL7 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
View Details
3 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers