IC ZD BUFFER 16SOIC Product overview: PI6C2408-1WE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2408-1WE can be used for catalog matching and distributor lookup.
Manufacturer: Pericom
Win Source Part Number: 1237600-PI6C2408-1WE
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
"Zero Delay Buffer IC 140MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC ZERO DELAY CLOCK BUFF 16SOIC
IC ZERO DELAY CLOCK BUFF 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6C2408-1WE | 1237600-PI6C2408-1WE | PI6C2408-1WE-ND | PI6C2408-1WE | PI6C2408-1WE |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2408-1WE | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | TTL | TTL | TTL; TTL | ||
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 140 MHz | 140 MHz | 140 MHz | 140 MHz |