Manufacturer: Diodes Incorporated
Win Source Part Number: 061611-PI6C2405A-1WE
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC ZD BUFFER 8SOIC Product overview: PI6C2405A-1WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2405A-1WEX can be used for catalog matching and distributor lookup.
IC ZERO DELAY CLOCK BUFF SOIC
ZERO DELAY BUFFER, 133MHZ, -40 TO 85DEGC
IC ZD BUFFER 8SOIC
IC ZERO DELAY CLOCK BUFF SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 061611-PI6C2405A-1WEX | PI6C2405A-1WEXDITR-ND | 728-PI6C2405A-1WEX | PI6C2405A-1WEX | 29AK3742 | PI6C2405A-1WEX | PI6C2405A-1WEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C2405A-1WEX | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer, 133Mhz, -40 To 85Degc Diodes Inc. | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | TTL | TTL | TTL; TTL | TTL | |||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |