Manufacturer: Diodes Incorporated
Win Source Part Number: 061610-PI6C2405A-1LE
Categories: Integrated Circuits
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC ZD BUFFER 8TSSOP Product overview: PI6C2405A-1LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2405A-1LEX can be used for catalog matching and distributor lookup.
IC ZERO DELAY CLOCK BUFF TSSOP
IC ZD BUFFER 8TSSOP
IC ZERO DELAY CLOCK BUFF TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 061610-PI6C2405A-1LEX | PI6C2405A-1LEX-ND | 728-PI6C2405A-1LEX | PI6C2405A-1LEX | PI6C2405A-1LEX | PI6C2405A-1LEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C2405A-1LEX | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | TTL | TTL | TTL | TTL; TTL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |