The PI6C2405A-1HWEX is a PLL-based zero-delay clock buffer capable of distributing five outputs at a maximum frequency of 133 MHz while operating at a supply voltage of 3.3V. It features low cycle-to-cycle jitter and an input-to-output delay of less than 300 ps. The device includes internal feedback that allows the outputs to be synchronized to the clock input, ensuring zero delay when outputs are loaded equally. It supports spread spectrum clocking for EMI reduction and is characterized for both commercial and industrial applications. The product is available in an 8-pin, 150-mil SOIC package and is fully RoHS compliant, being lead-free and halogen-free. For automotive applications, it is recommended to contact the manufacturer for specific change control qualifications.
IC ZD BUFFER 8SOIC Product overview: PI6C2405A-1HWEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2405A-1HWEX can be used for catalog matching and distributor lookup.
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 061609-PI6C2405A-1HW
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
IC ZD BUFFER 8SOIC
IC ZERO DELAY CLOCK BUFF SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6C2405A-1HWEX | PI6C2405A-1HWEXDITR-ND | 061609-PI6C2405A-1HWEX | PI6C2405A-1HWEX | PI6C2405A-1HWEX |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C2405A-1HWEX | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | TTL | TTL | TTL; TTL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |