DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6C2405A-1HLIEX

Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PI6C2405A-1HLIEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PI6C2405A-1HLIEX-ND
Clock Generators, PLLs, Frequency Synthesizers PI6C2405A-1HLIEX-ND
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2405A-1HLIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2405A-1HLIEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2405A-1HLIEX
IC ZERO DELAY CLOCK BUFF TSSOP

IC ZERO DELAY CLOCK BUFF TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2405A-1HLIEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2405A-1HLIEX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2405A-1HLIEX
IC ZD BUFFER 8TSSOP

IC ZD BUFFER 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C2405A-1HLIEX-ND PI6C2405A-1HLIEX PI6C2405A-1HLIEX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface TTL TTL; TTL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers