"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 805788-PI6C2405A-1HL
Packaging: Reel
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Number of Circuits: 1
Input: TTL
Output: TTL
PLL: Yes
Divider/Multiplier: No/No
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: PI6C2405
IC ZD BUFFER 8TSSOP Product overview: PI6C2405A-1HLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2405A-1HLEX can be used for catalog matching and distributor lookup.
IC ZD BUFFER 8TSSOP
ZERO DELAY BUFFER, 133MHZ, -40 TO 85DEGC
IC ZERO DELAY CLOCK BUFF TSSOP
IC ZERO DELAY CLOCK BUFF TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C2405A-1HLEXDITR-ND | 805788-PI6C2405A-1HLEX | 728-PI6C2405A-1HLEX | PI6C2405A-1HLEX | 29AK3740 | PI6C2405A-1HLEX | PI6C2405A-1HLEX |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2405A-1HLEX | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer, 133Mhz, -40 To 85Degc Diodes Inc. | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | TTL | TTL; TTL | TTL | TTL; TTL | TTL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Tape & Reel (TR) | SSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |