IC ZERO DELAY CLK BUFF 1:5 8SOIC Product overview: PI6C22405-1HWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C22405-1HWE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 755618-PI6C22405-1HW
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 220MHz
Input: TTL
Output: TTL
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: PI6C22405
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V
IC ZERO DELAY CLK BUFF 1:5 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-PI6C22405-1HWE | 755618-PI6C22405-1HWE | PI6C22405-1HWE |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HWE | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | TTL | TTL; TTL | |
| Package Type | Tube | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 220 MHz | 220 MHz | 220 MHz |