DIODES Incorporated Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX PI6C22405-1HLIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088028-PI6C22405-1H LIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088028-PI6C22405-1H LIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX - 1088028-PI6C22405-1HLIEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX
1088028-PI6C22405-1HLIEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX 1088028-PI6C22405-1HLIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1088028-PI6C22405-1H LIEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088028-PI6C22405-1HLIEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 220MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 728-PI6C22405-1HLIEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PI6C22405-1HLIEX
Clock and Timing IC 728-PI6C22405-1HLIEX
IC ZERO DELAY CLK BUFF 8TSSOP Product overview: PI6C22405-1HLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C22405-1HLIEX can be used for catalog matching and distributor lookup.

IC ZERO DELAY CLK BUFF 8TSSOP Product overview: PI6C22405-1HLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C22405-1HLIEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C22405-1HLIEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C22405-1HLIEX
IC ZERO DELAY CLK BUFF 8TSSOP

IC ZERO DELAY CLK BUFF 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1088028-PI6C22405-1HLIEX 728-PI6C22405-1HLIEX PI6C22405-1HLIEX
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C22405-1HLIEX Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface TTL; TTL TTL
Package Type Surface Mount; 8-TSSOP Reel - TR Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data