PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-TSSOP
IC CLOCK DVR 1:12 PCI-EX 56TSSOP Product overview: PI6C21200AE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C21200AE can be used for catalog matching and distributor lookup.
IC CLOCK DVR 1:12 PCI-EX 56TSSOP
PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PI6C21200AE-ND | 763-PI6C21200AE | PI6C21200AE | PI6C21200AE |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver | |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |