PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP
IC CLOCK BUFFER 1:8 SSOP Product overview: PI6C20800SVEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20800SVEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 791826-PI6C20800SVEX
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Family Name: PI6C20800S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): PI6C20800SVE; PI6C20800SIVEX;
Introduction Date: December 20, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Programmable PLL Clock Driver Single 48-Pin SSOP T/R
IC CLOCK BUFFER 1:8 SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C20800SVEX-ND | 763-PI6C20800SVEX | 791826-PI6C20800SVEX | 233-PI6C20800SVEX | PI6C20800SVEX |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - PI6C20800SVEX | Programmable PLL Clock Driver Single 48-Pin SSOP T/R | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Tape & Reel (TR) | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |