IC CLOCK BUFFER 1:8 48TSSOP Product overview: PI6C20800BAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20800BAEX can be used for catalog matching and distributor lookup.
IC CLOCK BUFFER 1:8 48TSSOP
PCI Express (PCIe) IC 400MHz 1 Output 48-TSSOP
IC CLOCK BUFFER 1:8 48TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 045791-PI6C20800BAEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Main Purpose: PCI Express (PCIe)
Family Name: PI6C20800B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): PI6C20800BAE; PI6C20800BIAEX;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CLOCK BUFFER 1:8 48TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 763-PI6C20800BAEX | 31-PI6C20800BAEXDKR-ND | 045791-PI6C20800BAEX | PI6C20800BAEX |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C20800BAEX | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |