DIODES Incorporated TSSOP Clock and Timing IC PI6C20400SLEX

Description
IC CLOCK BUFF 1:4 28-TSSOP Product overview: PI6C20400SLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400SLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK BUFF 1:4 28-TSSOP Product overview: PI6C20400SLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400SLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
763-PI6C20400SLEX
TSSOP Clock and Timing IC 763-PI6C20400SLEX
IC CLOCK BUFF 1:4 28-TSSOP Product overview: PI6C20400SLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400SLEX can be used for catalog matching and distributor lookup.

IC CLOCK BUFF 1:4 28-TSSOP Product overview: PI6C20400SLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400SLEX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C20400SLEX
061608-PI6C20400SLEX
Clock/Timing - Clock/Timing - Application Specific - PI6C20400SLEX 061608-PI6C20400SLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061608-PI6C20400SLEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061608-PI6C20400SLEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: Clock
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C20400SLEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C20400SLEX
Clock/Timing - Application Specific PI6C20400SLEX
IC CLOCK BUFF 1:4 28-TSSOP

IC CLOCK BUFF 1:4 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-PI6C20400SLEX 061608-PI6C20400SLEX PI6C20400SLEX
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6C20400SLEX Clock/Timing - Application Specific
Bus Interface Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 28-TSSOP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data