PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 100MHz 1 Output 28-TSSOP
IC CLOCK BUFF DIFF 28-TSSOP Product overview: PI6C20400LE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400LE can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 100MHz 1 Output 28-TSSOP
IC CLOCK BUFF DIFF 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PI6C20400LE-ND | 763-PI6C20400LE | PI6C20400LE | PI6C20400LE |
| Product Name | Application Specific Clock/Timing | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Driver | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |