IC CLOCK BUFFER 1:4 28TSSOP Product overview: PI6C20400BLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400BLEX can be used for catalog matching and distributor lookup.
PCI Express (PCIe) IC 400MHz 1 Output 28-TSSOP
PCI Express (PCIe) IC 400MHz 1 Output 28-TSSOP
PCI Express (PCIe) IC 400MHz 1 Output 28-TSSOP
IC CLOCK BUFFER 1:4 28TSSOP
CLOCK DRIVER, 400MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 763-PI6C20400BLEX | PI6C20400BLEXDICT-ND | PI6C20400BLEX | 29AK3735 |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Clock Driver, 400Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 400 MHz | 400 MHz | 400 MHz |