DIODES Incorporated Application Specific Clock/Timing PI6C20400ALEX

Description
IC CLOCK BUFFER 1:4 28TSSOP
Request a Quote
Description
IC CLOCK BUFFER 1:4 28TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6C20400ALEX is a PCIe® 2.0 compliant high-speed, low-noise differential clock buffer designed to distribute the differential SRC clock from the PI6C410BS to four differential pairs of clock outputs. It features a low skew of less than 50 ps and low jitter of less than 50 ps cycle-to-cycle, with an additive RMS phase jitter of less than 1 ps. The device supports both PLL and bypass modes, operating at 100 MHz in PLL mode and 100 to 400 MHz in bypass mode. Control of the clock outputs is managed through input selection pins, including SRC_STOP#, PWRDWN#, and SMBus signals. When either SRC_STOP# or PWRDWN# is low, the outputs are tri-stated. The device operates at a supply voltage of 3.3V and is fully RoHS compliant, making it suitable for environmentally conscious applications. The PI6C20400ALEX is available in a 28-pin TSSOP package, providing a compact solution for timing applications in PCIe® chipsets.

Datasheet Summary
Powered by GS/AI

The PI6C20400ALEX is a PCIe® 2.0 compliant high-speed, low-noise differential clock buffer designed to distribute the differential SRC clock from the PI6C410BS to four differential pairs of clock outputs. It features a low skew of less than 50 ps and low jitter of less than 50 ps cycle-to-cycle, with an additive RMS phase jitter of less than 1 ps. The device supports both PLL and bypass modes, operating at 100 MHz in PLL mode and 100 to 400 MHz in bypass mode. Control of the clock outputs is managed through input selection pins, including SRC_STOP#, PWRDWN#, and SMBus signals. When either SRC_STOP# or PWRDWN# is low, the outputs are tri-stated. The device operates at a supply voltage of 3.3V and is fully RoHS compliant, making it suitable for environmentally conscious applications. The PI6C20400ALEX is available in a 28-pin TSSOP package, providing a compact solution for timing applications in PCIe® chipsets.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 31-PI6C20400ALEXCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C20400ALEXCT-ND
Application Specific Clock/Timing 31-PI6C20400ALEXCT-ND
IC CLOCK BUFFER 1:4 28TSSOP

IC CLOCK BUFFER 1:4 28TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6C20400ALEXTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C20400ALEXTR-ND
Application Specific Clock/Timing 31-PI6C20400ALEXTR-ND
PCI Express (PCIe) IC 400MHz 1 Output 28-TSSOP

PCI Express (PCIe) IC 400MHz 1 Output 28-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6C20400ALEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6C20400ALEXDKR-ND
Application Specific Clock/Timing 31-PI6C20400ALEXDKR-ND
IC CLOCK BUFFER 1:4 28TSSOP

IC CLOCK BUFFER 1:4 28TSSOP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Application Specific - PI6C20400ALEX - 061607-PI6C20400ALEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C20400ALEX
061607-PI6C20400ALEX
Clock/Timing - Clock/Timing - Application Specific - PI6C20400ALEX 061607-PI6C20400ALEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061607-PI6C20400ALEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: PCI Express (PCIe) Family Name: PI6C20400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): PI6C20400AHEX ; PI6C20400AHE ; PI6C20400ALE; Introduction Date: July 17, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061607-PI6C20400ALEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Main Purpose: PCI Express (PCIe)
Family Name: PI6C20400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): PI6C20400AHEX ; PI6C20400AHE ; PI6C20400ALE;
Introduction Date: July 17, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-PI6C20400ALEX
Clock and Timing IC 763-PI6C20400ALEX
IC CLOCK BUFFER 1:4 28TSSOP Product overview: PI6C20400ALEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400ALEX can be used for catalog matching and distributor lookup.

IC CLOCK BUFFER 1:4 28TSSOP Product overview: PI6C20400ALEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400ALEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6C20400ALEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C20400ALEX
Clock/Timing - Application Specific PI6C20400ALEX
IC CLOCK BUFFER 1:4 28TSSOP

IC CLOCK BUFFER 1:4 28TSSOP

Supplier's Site Datasheet
Clock Driver, 400Mhz, -40 To 85Deg C Diodes Inc. - 29AK3734 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 400Mhz, -40 To 85Deg C Diodes Inc.
29AK3734
Clock Driver, 400Mhz, -40 To 85Deg C Diodes Inc. 29AK3734
CLOCK DRIVER, 400MHZ, -40 TO 85DEG C

CLOCK DRIVER, 400MHZ, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks
Product Number 31-PI6C20400ALEXCT-ND 061607-PI6C20400ALEX 763-PI6C20400ALEX PI6C20400ALEX 29AK3734
Product Name Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - PI6C20400ALEX Clock and Timing IC Clock/Timing - Application Specific Clock Driver, 400Mhz, -40 To 85Deg C Diodes Inc.
Bus Interface HCSL HCSL HCSL
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 28-TSSOP Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data