DIODES Incorporated Application Specific Clock/Timing PI6C20400AHE

Description
PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP
Request a Quote
Description
PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6C20400AHE is a PCIe® 2.0 compliant differential clock buffer designed for high-speed, low-noise applications. It features four pairs of differential clock outputs, which can operate with or without a phase-locked loop (PLL). The device supports a maximum output frequency of 400 MHz in bypass mode and 100 MHz in PLL mode. It has low skew of less than 50 ps and low jitter of less than 50 ps cycle-to-cycle, with an additive RMS phase jitter of less than 1 ps. Control of the clock outputs is managed through input selection pins, including SRC_STOP#, PWRDWN#, and SMBus interfaces for output enable and tristate control. The device operates at a supply voltage of 3.3V and is available in both 28-pin SSOP and TSSOP packages. It is fully RoHS compliant and free from halogens and antimony, making it suitable for environmentally conscious designs. This product is particularly relevant for engineers working on PCIe® chipset applications requiring precise clock distribution.

Datasheet Summary
Powered by GS/AI

The PI6C20400AHE is a PCIe® 2.0 compliant differential clock buffer designed for high-speed, low-noise applications. It features four pairs of differential clock outputs, which can operate with or without a phase-locked loop (PLL). The device supports a maximum output frequency of 400 MHz in bypass mode and 100 MHz in PLL mode. It has low skew of less than 50 ps and low jitter of less than 50 ps cycle-to-cycle, with an additive RMS phase jitter of less than 1 ps. Control of the clock outputs is managed through input selection pins, including SRC_STOP#, PWRDWN#, and SMBus interfaces for output enable and tristate control. The device operates at a supply voltage of 3.3V and is available in both 28-pin SSOP and TSSOP packages. It is fully RoHS compliant and free from halogens and antimony, making it suitable for environmentally conscious designs. This product is particularly relevant for engineers working on PCIe® chipset applications requiring precise clock distribution.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6C20400AHE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6C20400AHE-ND
Application Specific Clock/Timing PI6C20400AHE-ND
PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP

PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-PI6C20400AHE
Clock and Timing IC 763-PI6C20400AHE
IC CLOCK BUFFER 1:4 28SSOP Product overview: PI6C20400AHE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400AHE can be used for catalog matching and distributor lookup.

IC CLOCK BUFFER 1:4 28SSOP Product overview: PI6C20400AHE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C20400AHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6C20400AHE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C20400AHE
Clock/Timing - Application Specific PI6C20400AHE
IC CLOCK BUFFER 1:4 28SSOP

IC CLOCK BUFFER 1:4 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number PI6C20400AHE-ND 763-PI6C20400AHE PI6C20400AHE
Product Name Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Application Specific
Bus Interface HCSL HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Tube Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data