Manufacturer: Diodes Incorporated
Win Source Part Number: 1010384-PI6C185-01LE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:5 140MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:5 140MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1010384-PI6C185-01LE | PI6C185-01LE-ND | PI6C185-01LE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01LE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | TTL | |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |