Manufacturer: Diodes Incorporated
Win Source Part Number: 045790-PI6C185-01L
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 045790-PI6C185-01L |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-01L |
| Device Type | Clock Driver |
| Bus Interface | TTL; TTL |
| Package Type | Surface Mount; 16-TSSOP |