Manufacturer: Diodes Incorporated
Win Source Part Number: 807922-PI6C185-00QEX
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 133.3MHz
Number of Circuits: 1
Input: TTL
Output: TTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: PI6C185
IC CLK BUFF 1:7 133.3MHZ 20QSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 807922-PI6C185-00QEX | PI6C185-00QEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-00QEX | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | |
| Package Type | Surface Mount | Surface Mount; Surface Mount |