The PI6C10810LEX is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It supports a maximum frequency of up to 250 MHz and offers a fanout of 1:10. The device features low output skew of less than 60 ps and low duty cycle distortion of less than 200 ps, making it suitable for synchronous systems that require precise clock distribution. This clock buffer operates with supply voltages ranging from 1.2V to 2.5V across its three banks, allowing flexibility in design. It is rated for an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. The device is available in multiple package types, including 20-pin TSSOP, SSOP, and QSOP, all of which are Pb-free and compliant with green standards. Engineers seeking a reliable clock distribution solution with minimal skew and jitter may find the PI6C10810LEX to be a suitable choice for their projects.
Clock Fanout Buffer (Distribution) IC 1:10 250 MHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C10810LEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.1 to 2.7 volts |
| Switching Frequency | 250000 kHz |