IC CLK BUFFER 1:6 160MHZ 16TSSOP
"Clock Fanout Buffer (Distribution) IC 1:6 160MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:6 160MHZ 16TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 209980-PI6C10806BLEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.425 V to 3.465 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:6 160MHZ 16TSSOP
IC CLK BUFFER 1:6 160MHZ 16TSSOP
CLOCK BUFFER, 160MHZ, -40 TO 85DEG C
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6C10806BLEXDKR-ND | 209980-PI6C10806BLEX | PI6C10806BLEX | PI6C10806BLEX | 29AK3733 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10806BLEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |