Manufacturer: Diodes Incorporated
Win Source Part Number: 061602-PI6C10804WEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 2.7 V
Maximum Input Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:4 180MHZ 8SOIC
CLOCK BUFFER, 180MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:4 180MHZ 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 061602-PI6C10804WEX | PI6C10804WEXTR-ND | PI6C10804WEX | 29AK3732 | PI6C10804WEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10804WEX | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 180Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |