The PI6C10804WEX is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It features a 1:4 output configuration with a maximum frequency of 180 MHz. The device operates within a supply voltage range of 1.5V to 2.5V and is 3.3V tolerant on its input clock. It offers low output skew of less than 70 ps at 1.8V and 2.5V, and less than 100 ps at 1.5V, making it suitable for synchronous systems that require precise clock distribution. The propagation delay is also low, with values under 3.0 ns for 1.8V and 2.5V, and under 3.5 ns for 1.5V. The device is packaged in an 8-pin SOIC (W) format, which is Pb-free and compliant with green standards. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. This clock buffer is ideal for applications that demand high performance and minimal jitter in clock signal distribution.
Clock Fanout Buffer (Distribution) IC 1:4 180 MHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C10804WEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.4 to 2.7 volts |
| Switching Frequency | 180000 kHz |