Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983060-PI5V512QEX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Bandwidth: 550 MHz
Resistance: 7 Ω
Number of Channels: 5
Number of Pins: 20
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Turn-On Delay Time: 5 ns
Turn-Off Delay Time: 5 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983060-PI5V512QEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI5V512QEX |