Manufacturer: Diodes Incorporated
Win Source Part Number: 061600-PI5V330SQEX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Video Switch IC 4 Channel 16-QSOP
IC SWITCH 2:1 10 OHM RGB 16QSOP Product overview: PI5V330SQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 10 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330SQEX can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 061600-PI5V330SQEX | PI5V330SQEXDITR-ND | 780-PI5V330SQEX | PI5V330SQEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI5V330SQEX | Analog Switches - Special Purpose | 10 OHM Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Single-Supply | Bilateral | ||
| Supply Voltage (VS) | 5 volts | 5 volts | 5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; QSOP; 16-QSOP | SSOP; "16-SSOP | Tape & Reel (TR) | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) |