DIODES Incorporated Analog Switches - Special Purpose PI5V330QEX

Description
Video Switch IC 4 Channel 16-QSOP
Request a Quote Datasheet
Description
Video Switch IC 4 Channel 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - PI5V330QEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI5V330QEX-ND
Analog Switches - Special Purpose PI5V330QEX-ND
Video Switch IC 4 Channel 16-QSOP

Video Switch IC 4 Channel 16-QSOP

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - PI5V330QEX - 061599-PI5V330QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330QEX
061599-PI5V330QEX
Interface - Interface - Analog Switches - Special Purpose - PI5V330QEX 061599-PI5V330QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061599-PI5V330QEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061599-PI5V330QEX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10 OHM Analog Switch and Multiplexer IC
780-PI5V330QEX
10 OHM Analog Switch and Multiplexer IC 780-PI5V330QEX
IC SWITCH 2:1 10 OHM RGB 16QSOP Product overview: PI5V330QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 10 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330QEX can be used for catalog matching and distributor lookup.

IC SWITCH 2:1 10 OHM RGB 16QSOP Product overview: PI5V330QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 10 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330QEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - PI5V330QEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI5V330QEX
Analog Switches - Special Purpose PI5V330QEX
Video Switch IC 4 Channel 16-QSOP

Video Switch IC 4 Channel 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5V330QEX-ND 061599-PI5V330QEX 780-PI5V330QEX PI5V330QEX
Product Name Analog Switches - Special Purpose Interface - Interface - Analog Switches - Special Purpose - PI5V330QEX 10 OHM Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Features Bilateral Single-Supply
Supply Voltage (VS) 5 volts 5 volts 5 volts
Ron 10 ohms 10 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP SOP; QSOP; 16-QSOP Tape & Reel (TR) SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905523P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Analog Switch and Multiplexer IC - 743-CD54HC354F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Automotive TSSOP Analog Switch and Multiplexer IC - 743-74HC154PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
5 suppliers