DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI5USB8000QZHEX PI5USB8000QZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889204-PI5USB8000QZH EX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: PI5USB8000QZHEXDICT, PI5USB8000QZHEXDIDKR , PI5USB8000QZHEX-ND, PI5USB8000QZHEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889204-PI5USB8000QZH EX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: PI5USB8000QZHEXDICT, PI5USB8000QZHEXDIDKR , PI5USB8000QZHEX-ND, PI5USB8000QZHEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI5USB8000QZHEX - 889204-PI5USB8000QZHEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI5USB8000QZHEX
889204-PI5USB8000QZHEX
PMIC - PMIC - Power Management - Specialized - PI5USB8000QZHEX 889204-PI5USB8000QZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889204-PI5USB8000QZH EX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: PI5USB8000QZHEXDICT, PI5USB8000QZHEXDIDKR , PI5USB8000QZHEX-ND, PI5USB8000QZHEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889204-PI5USB8000QZHEX
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: PI5USB8000QZHEXDICT, PI5USB8000QZHEXDIDKR, PI5USB8000QZHEX-ND, PI5USB8000QZHEXDITR

Buy Now Datasheet
Power Management - Specialized - PI5USB8000QZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI5USB8000QZHEX
Power Management - Specialized PI5USB8000QZHEX
USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3)

USB Dedicated Charging Port (DCP), Power Switch PMIC 16-TQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 889204-PI5USB8000QZHEX PI5USB8000QZHEX
Product Name PMIC - PMIC - Power Management - Specialized - PI5USB8000QZHEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details