DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI5USB30216DXUAEX PI5USB30216DXUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805829-PI5USB30216DX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805829-PI5USB30216DX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI5USB30216DXUAEX - 805829-PI5USB30216DXUAEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI5USB30216DXUAEX
805829-PI5USB30216DXUAEX
PMIC - PMIC - Power Management - Specialized - PI5USB30216DXUAEX 805829-PI5USB30216DXUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805829-PI5USB30216DX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805829-PI5USB30216DXUAEX
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Configuration
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Power Management - Specialized - PI5USB30216DXUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI5USB30216DXUAEX
Power Management - Specialized PI5USB30216DXUAEX
USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805829-PI5USB30216DXUAEX PI5USB30216DXUAEX
Product Name PMIC - PMIC - Power Management - Specialized - PI5USB30216DXUAEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details