DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2549WAEX PI5USB2549WAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791821-PI5USB2549WAE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits (ICs) Current - Output (Maximum): 2.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791821-PI5USB2549WAE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits (ICs) Current - Output (Maximum): 2.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2549WAEX
PI5USB2549WAEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2549WAEX PI5USB2549WAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791821-PI5USB2549WAE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 65 mOhm Categories: Integrated Circuits (ICs) Current - Output (Maximum): 2.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791821-PI5USB2549WAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 65 mOhm
Categories: Integrated Circuits (ICs)
Current - Output (Maximum): 2.5A
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB2549WAEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2549WAEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2549WAEX
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2549WAEX PI5USB2549WAEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2549WAEX PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877187 - RS Components, Ltd.
Specs
Number of Outlets 20
Outlets IEC C19, IEC C13
View Details