DIODES Incorporated Power Load Sw, High Side, 3A, 85Deg C Diodes Inc. PI5USB2546ZHEX

Description
POWER LOAD SW, HIGH SIDE, 3A, 85DEG C
Datasheet
Description
POWER LOAD SW, HIGH SIDE, 3A, 85DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, 3A, 85Deg C Diodes Inc. - 29AK3698 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 3A, 85Deg C Diodes Inc.
29AK3698
Power Load Sw, High Side, 3A, 85Deg C Diodes Inc. 29AK3698
POWER LOAD SW, HIGH SIDE, 3A, 85DEG C

POWER LOAD SW, HIGH SIDE, 3A, 85DEG C

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2546ZHEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2546ZHEX
IC PWR SWITCH N-CHAN 1:1 16TQFN

IC PWR SWITCH N-CHAN 1:1 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 29AK3698 PI5USB2546ZHEX
Product Name Power Load Sw, High Side, 3A, 85Deg C Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703434 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
View Details