DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546HZHDEX PI5USB2546HZHDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930477-PI5USB2546HZH DEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930477-PI5USB2546HZH DEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546HZHDEX
PI5USB2546HZHDEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546HZHDEX PI5USB2546HZHDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930477-PI5USB2546HZH DEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930477-PI5USB2546HZHDEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: PI5USB2546
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Power Distribution Switches, Load Drivers - PI5USB2546HZHDEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2546HZHDEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2546HZHDEX
IC PWR SWITCH N-CHAN 1:1 16UQFN

IC PWR SWITCH N-CHAN 1:1 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2546HZHDEX PI5USB2546HZHDEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546HZHDEX PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2877192 - RS Components, Ltd.
Specs
Number of Outlets 40
View Details