DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AQZHEX PI5USB2546AQZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930476-PI5USB2546AQZ HEX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI5USB2546AQZHEXD KR, 31-PI5USB2546AQZHEXT R, 31-PI5USB2546AQZHEXC T
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930476-PI5USB2546AQZ HEX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI5USB2546AQZHEXD KR, 31-PI5USB2546AQZHEXT R, 31-PI5USB2546AQZHEXC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AQZHEX
PI5USB2546AQZHEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AQZHEX PI5USB2546AQZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930476-PI5USB2546AQZ HEX Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI5USB2546AQZHEXD KR, 31-PI5USB2546AQZHEXT R, 31-PI5USB2546AQZHEXC T

Manufacturer: Diodes Incorporated
Win Source Part Number: 930476-PI5USB2546AQZHEX
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: PI5USB2546
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI5USB2546AQZHEXDKR, 31-PI5USB2546AQZHEXTR, 31-PI5USB2546AQZHEXCT

Buy Now
Power Load Switch, 3A, 85Deg C Diodes Inc. - 29AK3697 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 3A, 85Deg C Diodes Inc.
29AK3697
Power Load Switch, 3A, 85Deg C Diodes Inc. 29AK3697
POWER LOAD SWITCH, 3A, 85DEG C

POWER LOAD SWITCH, 3A, 85DEG C

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2546AQZHEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2546AQZHEX
USB SLEEP CHARGE,W-QFN3030-16, T

USB SLEEP CHARGE,W-QFN3030-16,T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2546AQZHEX 29AK3697 PI5USB2546AQZHEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AQZHEX Power Load Switch, 3A, 85Deg C Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Current 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details