DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHE PI5USB2058ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088011-PI5USB2058ZH E Packaging: Tube/Rail Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088011-PI5USB2058ZH E Packaging: Tube/Rail Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHE
PI5USB2058ZHE
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHE PI5USB2058ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 1088011-PI5USB2058ZH E Packaging: Tube/Rail Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088011-PI5USB2058ZHE
Packaging: Tube/Rail
Switch Type: USB Switch
Fault Protection: Reverse Current, UVLO
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TQFN-EP (3.5x4.5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHE - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2058ZHE
PMIC - Power Distribution Switches, Load Drivers PI5USB2058ZHE
IC PWR SWITCH USB 20TQFN

IC PWR SWITCH USB 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2058ZHE PI5USB2058ZHE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHE PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details