DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEEX PI5USB14550-AZEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209979-PI5USB14550-A ZEEX Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209979-PI5USB14550-A ZEEX Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEEX
PI5USB14550-AZEEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEEX PI5USB14550-AZEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209979-PI5USB14550-A ZEEX Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-TDFN (3x3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 209979-PI5USB14550-AZEEX
Packaging: Reel - TR
Switch Type: USB Switch
Voltage - Load: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-TDFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB14550-AZEEX
PMIC - Power Distribution Switches, Load Drivers PI5USB14550-AZEEX
IC PWR SWITCH USB 10TDFN

IC PWR SWITCH USB 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB14550-AZEEX PI5USB14550-AZEEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEEX PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details