DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEE PI5USB14550-AZEE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791819-PI5USB14550-A ZEE Packaging: Tube Package: 10-VFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Family Name: PI5USB14550-A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TDFN (3x3) Alternative Parts (Cross-Reference): PI5USB14550-AZEEX; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791819-PI5USB14550-A ZEE Packaging: Tube Package: 10-VFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Family Name: PI5USB14550-A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TDFN (3x3) Alternative Parts (Cross-Reference): PI5USB14550-AZEEX; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEE
PI5USB14550-AZEE
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEE PI5USB14550-AZEE
Manufacturer: Diodes Incorporated Win Source Part Number: 791819-PI5USB14550-A ZEE Packaging: Tube Package: 10-VFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Family Name: PI5USB14550-A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TDFN (3x3) Alternative Parts (Cross-Reference): PI5USB14550-AZEEX; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 105

Manufacturer: Diodes Incorporated
Win Source Part Number: 791819-PI5USB14550-AZEE
Packaging: Tube
Package: 10-VFDFN Exposed Pad
Switch Type: USB Switch
Part Status: Obsolete(EOL)
Voltage - Load: 4.5 V ~ 5.5 V
Family Name: PI5USB14550-A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TDFN (3x3)
Alternative Parts (Cross-Reference): PI5USB14550-AZEEX;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 105

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEE - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB14550-AZEE
PMIC - Power Distribution Switches, Load Drivers PI5USB14550-AZEE
IC PWR SWITCH USB 10TDFN

IC PWR SWITCH USB 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB14550-AZEE PI5USB14550-AZEE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB14550-AZEE PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details