DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2561ZEEX PI5PD2561ZEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889199-PI5PD2561ZEEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889199-PI5PD2561ZEEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2561ZEEX
PI5PD2561ZEEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2561ZEEX PI5PD2561ZEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889199-PI5PD2561ZEEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889199-PI5PD2561ZEEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5PD2561ZEEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5PD2561ZEEX
PMIC - Power Distribution Switches, Load Drivers PI5PD2561ZEEX
IC PWR SWITCH N/P-CH 1:2 10TDFN

IC PWR SWITCH N/P-CH 1:2 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5PD2561ZEEX PI5PD2561ZEEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2561ZEEX PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details