DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX PI5PD2557ZCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889198-PI5PD2557ZCEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889198-PI5PD2557ZCEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX - PI5PD2557ZCEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX
PI5PD2557ZCEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX PI5PD2557ZCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889198-PI5PD2557ZCEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889198-PI5PD2557ZCEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5PD2557ZCEX
PMIC - Power Distribution Switches, Load Drivers PI5PD2557ZCEX
IC PWR SWITCH N-CHAN 1:1 8TDFN

IC PWR SWITCH N-CHAN 1:1 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5PD2557ZCEX PI5PD2557ZCEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2557ZCEX PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2006647 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F
View Details