DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2065WEX PI5PD2065WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889196-PI5PD2065WEX Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: PI5PD2065 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5PD2065WEXCT, PI5PD2065WEXTR, PI5PD2065WEXDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889196-PI5PD2065WEX Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: PI5PD2065 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5PD2065WEXCT, PI5PD2065WEXTR, PI5PD2065WEXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2065WEX
PI5PD2065WEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2065WEX PI5PD2065WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889196-PI5PD2065WEX Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: PI5PD2065 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5PD2065WEXCT, PI5PD2065WEXTR, PI5PD2065WEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889196-PI5PD2065WEX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: PI5PD2065
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI5PD2065WEXCT, PI5PD2065WEXTR, PI5PD2065WEXDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5PD2065WEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5PD2065WEX
PMIC - Power Distribution Switches, Load Drivers PI5PD2065WEX
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5PD2065WEX PI5PD2065WEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5PD2065WEX PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data