Manufacturer: Diodes Incorporated
Win Source Part Number: 130289-PI5L200WEX
Packaging: Reel - TR
Features: 10/100 Base-T, LAN
Applications: Telecommunications
-3db Bandwidth: 137MHz
Number of Channels: 4
Family Name: PI5L200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3.3V, 5V
Alternative Parts (Cross-Reference): MAX4674ESE-T; MAX4674ESE+; MAX4674ESE; MAX4674ESE+T;
Introduction Date: November 05, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPDT SOIC Product overview: PI5L200WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5L200WEX can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 4 Channel 16-SOIC
Telecommunications Switch IC 4 Channel 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 130289-PI5L200WEX | 780-PI5L200WEX | PI5L200WEX-ND | PI5L200WEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI5L200WEX | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Applications | Telecommunications | |||
| Features | Single-Supply | |||
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 volts | 3.3 to 5 volts | |
| Bandwidth | 137 MHz | 137 to 110 MHz | 137 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |