The PI5C34X245BEX is a 32-bit, 2-port bus switch designed for efficient signal routing in electronic applications. It features near-zero propagation delay and 5Ω on-resistance, allowing for direct bus connections when the switches are enabled. The device operates with ultra-low quiescent power consumption of 0.2OºA, making it suitable for battery-powered devices such as notebooks. It supports an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments. The product is packaged in an 80-pin, 150 mil wide BQSOP format, which is Pb-free and compliant with green standards. The bus switch is controlled by four active-low enable signals, allowing for flexible integration into digital systems.
IC BUS SWITCH 8 X 1:1 80BQSOP
Bus Switch 8 x 1:1 80-BQSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | PI5C34X245BEX | PI5C34X245BEX |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |