DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE PI5C33X257BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889195-PI5C33X257BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 5C33X257 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5C33X257BE-ND, PI5C33X257BEDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889195-PI5C33X257BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 5C33X257 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5C33X257BE-ND, PI5C33X257BEDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE - 889195-PI5C33X257BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE
889195-PI5C33X257BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE 889195-PI5C33X257BE
Manufacturer: Diodes Incorporated Win Source Part Number: 889195-PI5C33X257BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 5C33X257 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5C33X257BE-ND, PI5C33X257BEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 889195-PI5C33X257BE
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 5C33X257
Categories: Integrated Circuits (ICs)
Case / Package: 48-BQSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI5C33X257BE-ND, PI5C33X257BEDI

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C33X257BEDI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C33X257BEDI-ND
Signal Switches, Multiplexers, Decoders PI5C33X257BEDI-ND
Multiplexer/Demultip lexer 1 x 8:4 48-BQSOP

Multiplexer/Demultiplexer 1 x 8:4 48-BQSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C33X257BE
Analog Switch and Multiplexer IC 743-PI5C33X257BE
IC MUX/DEMUX 1 X 8:4 48BQSOP Product overview: PI5C33X257BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C33X257BE can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 8:4 48BQSOP Product overview: PI5C33X257BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C33X257BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C33X257BE
Logic - Signal Switches, Multiplexers, Decoders PI5C33X257BE
IC MUX/DEMUX 1 X 8:4 48BQSOP

IC MUX/DEMUX 1 X 8:4 48BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 889195-PI5C33X257BE PI5C33X257BEDI-ND 743-PI5C33X257BE PI5C33X257BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C33X257BE Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BPWRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
10-bit level-shifting bus switch with 5-bit output enables - 74CBTLVD3384PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers