DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3390QEX

Description
Multiplexer/Demultip lexer 1 x 16:8 28-QSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 1 x 16:8 28-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3390QEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3390QEXDITR-ND
Signal Switches, Multiplexers, Decoders PI5C3390QEXDITR-ND
Multiplexer/Demultip lexer 1 x 16:8 28-QSOP

Multiplexer/Demultiplexer 1 x 16:8 28-QSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3390QEX
Analog Switch and Multiplexer IC 743-PI5C3390QEX
IC MUX/DEMUX 1 X 16:8 28QSOP Product overview: PI5C3390QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3390QEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 16:8 28QSOP Product overview: PI5C3390QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3390QEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3390QEX - 061591-PI5C3390QEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3390QEX
061591-PI5C3390QEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3390QEX 061591-PI5C3390QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061591-PI5C3390QEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061591-PI5C3390QEX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3390QEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3390QEX
Logic - Signal Switches, Multiplexers, Decoders PI5C3390QEX
IC MUX/DEMUX 1 X 16:8 28QSOP

IC MUX/DEMUX 1 X 16:8 28QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5C3390QEXDITR-ND 743-PI5C3390QEX 061591-PI5C3390QEX PI5C3390QEX
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3390QEX Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWRG4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
 - 5043/BEA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1897126 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details