DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3384QE

Description
IC BUS SWITCH 5 X 1:1 24QSOP
Datasheet
Description
IC BUS SWITCH 5 X 1:1 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3384QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3384QE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3384QE
IC BUS SWITCH 5 X 1:1 24QSOP

IC BUS SWITCH 5 X 1:1 24QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI5C3384QE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3384QE
Signal Switches, Multiplexers, Decoders PI5C3384QE
Bus Switch 5 x 1:1 24-QSOP

Bus Switch 5 x 1:1 24-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI5C3384QE PI5C3384QE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS298DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details