Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI5C3383QX PI5C3383QX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989147-PI5C3383QX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 24 High Level Output Current: -120 mA Number of Outputs: 10 Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 6.5 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989147-PI5C3383QX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 24 High Level Output Current: -120 mA Number of Outputs: 10 Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 6.5 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI5C3383QX - 989147-PI5C3383QX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI5C3383QX
989147-PI5C3383QX
OEM Parts - OEM Parts (O - R) - PI5C3383QX 989147-PI5C3383QX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989147-PI5C3383QX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 24 High Level Output Current: -120 mA Number of Outputs: 10 Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 6.5 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989147-PI5C3383QX
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Inputs: 10
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Pins: 24
High Level Output Current: -120 mA
Number of Outputs: 10
Low Level Output Current: 120 mA
Quiescent Current: 3 µA
Propagation Delay: 6.5 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989147-PI5C3383QX
Product Name OEM Parts - OEM Parts (O - R) - PI5C3383QX
Unlock Full Specs
to access all available technical data