DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX PI5C3309UEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061590-PI5C3309UEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: PI5C3309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Alternative Parts (Cross-Reference): PI5C3309UX; PI5C3309UE; Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061590-PI5C3309UEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: PI5C3309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Alternative Parts (Cross-Reference): PI5C3309UX; PI5C3309UE; Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX - 061590-PI5C3309UEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX
061590-PI5C3309UEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX 061590-PI5C3309UEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061590-PI5C3309UEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: PI5C3309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Alternative Parts (Cross-Reference): PI5C3309UX; PI5C3309UE; Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061590-PI5C3309UEX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: PI5C3309
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Alternative Parts (Cross-Reference): PI5C3309UX; PI5C3309UE;
Introduction Date: January 29, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI5C3309UEX
Analog Switch and Multiplexer IC 743-PI5C3309UEX
IC MUX/DEMUX 1 X 3:1 8MSOP Product overview: PI5C3309UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3309UEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 3:1 8MSOP Product overview: PI5C3309UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3309UEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3309UEX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3309UEX-ND
Signal Switches, Multiplexers, Decoders PI5C3309UEX-ND
Multiplexer/Demultip lexer 1 x 3:1 8-MSOP

Multiplexer/Demultiplexer 1 x 3:1 8-MSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3309UEX
Logic - Signal Switches, Multiplexers, Decoders PI5C3309UEX
IC MUX/DEMUX 1 X 3:1 8MSOP

IC MUX/DEMUX 1 X 3:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 061590-PI5C3309UEX 743-PI5C3309UEX PI5C3309UEX-ND PI5C3309UEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; MSOP; 8-MSOP Tape & Reel (TR) MSOP; TSSOP; "8-TSSOP, 8-MSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHC257D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1917006P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details