DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE PI5C3309UE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 814048-PI5C3309UE Part Status: Active Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 814048-PI5C3309UE Part Status: Active Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE - 814048-PI5C3309UE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE
814048-PI5C3309UE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE 814048-PI5C3309UE
Manufacturer: Diodes Incorporated Win Source Part Number: 814048-PI5C3309UE Part Status: Active Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100

Manufacturer: Diodes Incorporated
Win Source Part Number: 814048-PI5C3309UE
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100

Buy Now
5V MSOP Analog Switch and Multiplexer IC - 743-PI5C3309UE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V MSOP Analog Switch and Multiplexer IC
743-PI5C3309UE
5V MSOP Analog Switch and Multiplexer IC 743-PI5C3309UE
BUS SWITCH 5V NARROW MSOP-8 Product overview: PI5C3309UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3309UE can be used for catalog matching and distributor lookup.

BUS SWITCH 5V NARROW MSOP-8 Product overview: PI5C3309UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3309UE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3309UE
Logic - Signal Switches, Multiplexers, Decoders PI5C3309UE
BUS SWITCH 5V NARROW MSOP-8

BUS SWITCH 5V NARROW MSOP-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 814048-PI5C3309UE 743-PI5C3309UE PI5C3309UE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3309UE 5V MSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053PW-Q100JTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139D,112 - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1915089P - RS Components, Ltd.
Specs
Configuration Triple SPDT
Number of Pins 16
View Details