Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961189-PI5C3306UEX
Mounting: SMD (SMT)
Resistance: 10 Ω
Number of Pins: 8
Propagation Delay: 250 ps
Categories: OEM Parts(O-R)
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961189-PI5C3306UEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI5C3306UEX |