DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE PI5C3305LE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791816-PI5C3305LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: PI5C3305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TC7WBD125AFK; TC7WBD126AFK; TC7WB126FK(TE85L,F; TC7WB125FK(BRA,F); Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791816-PI5C3305LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: PI5C3305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TC7WBD125AFK; TC7WBD126AFK; TC7WB126FK(TE85L,F; TC7WB125FK(BRA,F); Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE - 791816-PI5C3305LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE
791816-PI5C3305LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE 791816-PI5C3305LE
Manufacturer: Diodes Incorporated Win Source Part Number: 791816-PI5C3305LE Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: PI5C3305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TC7WBD125AFK; TC7WBD126AFK; TC7WB126FK(TE85L,F; TC7WB125FK(BRA,F); Introduction Date: January 29, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791816-PI5C3305LE
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: PI5C3305
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TC7WBD125AFK; TC7WBD126AFK; TC7WB126FK(TE85L,F; TC7WB125FK(BRA,F);
Introduction Date: January 29, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3305LE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3305LE-ND
Signal Switches, Multiplexers, Decoders PI5C3305LE-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3305LE
Logic - Signal Switches, Multiplexers, Decoders PI5C3305LE
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 791816-PI5C3305LE PI5C3305LE-ND PI5C3305LE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3305LE Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74HC4066PW-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers