DIODES Incorporated Signal Switches, Multiplexers, Decoders PI5C3303TEX

Description
Multiplexer/Demultip lexer 1 x 2:1 SOT-23-6
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 1 x 2:1 SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI5C3303TEXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3303TEXCT-ND
Signal Switches, Multiplexers, Decoders PI5C3303TEXCT-ND
Multiplexer/Demultip lexer 1 x 2:1 SOT-23-6

Multiplexer/Demultiplexer 1 x 2:1 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3303TEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3303TEXTR-ND
Signal Switches, Multiplexers, Decoders PI5C3303TEXTR-ND
Multiplexer/Demultip lexer 1 x 2:1 SOT-23-6

Multiplexer/Demultiplexer 1 x 2:1 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3303TEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI5C3303TEXDKR-ND
Signal Switches, Multiplexers, Decoders PI5C3303TEXDKR-ND
Multiplexer/Demultip lexer 1 x 2:1 SOT-23-6

Multiplexer/Demultiplexer 1 x 2:1 SOT-23-6

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3303TEX - 026737-PI5C3303TEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3303TEX
026737-PI5C3303TEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3303TEX 026737-PI5C3303TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026737-PI5C3303TEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026737-PI5C3303TEX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Analog Switch and Multiplexer IC
743-PI5C3303TEX
SOT23 Analog Switch and Multiplexer IC 743-PI5C3303TEX
IC MUX/DEMUX 1 X 2:1 SOT23-6 Product overview: PI5C3303TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3303TEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 2:1 SOT23-6 Product overview: PI5C3303TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI5C3303TEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI5C3303TEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI5C3303TEX
Logic - Signal Switches, Multiplexers, Decoders PI5C3303TEX
IC MUX/DEMUX 1 X 2:1 SOT23-6

IC MUX/DEMUX 1 X 2:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5C3303TEXCT-ND 026737-PI5C3303TEX 743-PI5C3303TEX PI5C3303TEX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI5C3303TEX SOT23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Tape & Reel (TR)
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data